Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-KSZ CS4341-KSZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916067-CS4341-KSZ Series: Popguard® Operating Temperature Range: -10°C ~ 70°C Features: DAC, Audio 24 b 96k SPI 16-SOIC Package: Tray Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916067-CS4341-KSZ Series: Popguard® Operating Temperature Range: -10°C ~ 70°C Features: DAC, Audio 24 b 96k SPI 16-SOIC Package: Tray Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-KSZ
916067-CS4341-KSZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-KSZ 916067-CS4341-KSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916067-CS4341-KSZ Series: Popguard® Operating Temperature Range: -10°C ~ 70°C Features: DAC, Audio 24 b 96k SPI 16-SOIC Package: Tray Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 48 HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916067-CS4341-KSZ
Series: Popguard®
Operating Temperature Range: -10°C ~ 70°C
Features: DAC, Audio 24 b 96k SPI 16-SOIC
Package: Tray
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 48
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 916067-CS4341-KSZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-KSZ
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD5214TD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8901B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tube
Packing Method Tube
View Details
5 suppliers
Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details