Rochester Electronics Interface - Drivers, Receivers, Transceivers CS4331ATT

Description
USB
Datasheet
Description
USB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - CS4331ATT - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
CS4331ATT
Interface - Drivers, Receivers, Transceivers CS4331ATT
USB

USB

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CS4331ATT
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details