CS43171DWFR16 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
CS43171DWFR16
Description
ANA SNGL AIR CORE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
ANA SNGL AIR CORE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CS43171DWFR16 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details