Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 849736-CS4225-BL
Features: Audio 6 Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 849736-CS4225-BL |
| Product Name | Audio Special Purpose - CS4225-BL |