Manufacturer: National Semiconductor
Win Source Part Number: 867061-COP8CDR9LVA8
Series: COP8™ 8C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (25.13x25.13)
Core Processor: COP8
Speed: 20MHz
Package: Tube
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (25.13x25.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 18
HTSUS: 8542.31.0001
IC MCU 8BIT 32KB FLASH 68PLCC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867061-COP8CDR9LVA8 | COP8CDR9LVA8 |
| Product Name | Embedded - Embedded - Microcontrollers - COP8CDR9LVA8 | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | |
| RAM | 32 KB | |
| ROM Type | Flash; FLASH |