Rochester Electronics Embedded - Embedded - Microcontrollers - COP8CDR9HVA8 COP8CDR9HVA8

Description
Manufacturer: National Semiconductor Win Source Part Number: 867060-COP8CDR9HVA8 Series: COP8™ 8C Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58) Core Processor: COP8 Speed: 20MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 867060-COP8CDR9HVA8 Series: COP8™ 8C Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58) Core Processor: COP8 Speed: 20MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP8CDR9HVA8 - 867060-COP8CDR9HVA8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CDR9HVA8
867060-COP8CDR9HVA8
Embedded - Embedded - Microcontrollers - COP8CDR9HVA8 867060-COP8CDR9HVA8
Manufacturer: National Semiconductor Win Source Part Number: 867060-COP8CDR9HVA8 Series: COP8™ 8C Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58) Core Processor: COP8 Speed: 20MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: National Semiconductor
Win Source Part Number: 867060-COP8CDR9HVA8
Series: COP8™ 8C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)
Core Processor: COP8
Speed: 20MHz
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.58x16.58)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - COP8CDR9HVA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8CDR9HVA8
Embedded - Microcontrollers COP8CDR9HVA8
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867060-COP8CDR9HVA8 COP8CDR9HVA8
Product Name Embedded - Embedded - Microcontrollers - COP8CDR9HVA8 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - C164CI8EMCBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers