Rochester Electronics Embedded - Embedded - Microcontrollers - COP888EGMHEL3 COP888EGMHEL3

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997650-COP888EGMHEL3 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997650-COP888EGMHEL3 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP888EGMHEL3 - 997650-COP888EGMHEL3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP888EGMHEL3
997650-COP888EGMHEL3
Embedded - Embedded - Microcontrollers - COP888EGMHEL3 997650-COP888EGMHEL3
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997650-COP888EGMHEL3 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997650-COP888EGMHEL3
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage

Buy Now
Embedded Microcontroller MCU - 685-COP888EGMHEL3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-COP888EGMHEL3
Embedded Microcontroller MCU 685-COP888EGMHEL3
Product overview: COP888EGMHEL3 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP888EGMHEL3 can be used for catalog matching and distributor lookup.

Product overview: COP888EGMHEL3 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP888EGMHEL3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 997650-COP888EGMHEL3 685-COP888EGMHEL3
Product Name Embedded - Embedded - Microcontrollers - COP888EGMHEL3 Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details