Rochester Electronics Interface - Drivers, Receivers, Transceivers COM2017CD

Description
UART UNIVERSAL ASYNCHRONOUS RECE
Datasheet
Description
UART UNIVERSAL ASYNCHRONOUS RECE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - COM2017CD - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
COM2017CD
Interface - Drivers, Receivers, Transceivers COM2017CD
UART UNIVERSAL ASYNCHRONOUS RECE

UART UNIVERSAL ASYNCHRONOUS RECE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number COM2017CD
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - 336-5379-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details