Manufacturer: Analog Devices Inc.
Win Source Part Number: 915613-CMP01J
Operating Temperature Range: -55°C ~ 125°C
Features: Comparator General Purpose Open-Collector TO-99
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
FAST PRECISION COMPARATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 915613-CMP01J | CMP01J |
| Product Name | Linear - Linear - Comparators - CMP01J | Linear - Comparators |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |