Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC952ACMSA CLC952ACMSA

Description
Manufacturer: National Semiconductor Win Source Part Number: 915515-CLC952ACMSA Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 915515-CLC952ACMSA Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC952ACMSA
915515-CLC952ACMSA
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC952ACMSA 915515-CLC952ACMSA
Manufacturer: National Semiconductor Win Source Part Number: 915515-CLC952ACMSA Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 47 HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 915515-CLC952ACMSA
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter Input 1 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 47
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - CLC952ACMSA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CLC952ACMSA
Data Acquisition - Analog to Digital Converters (ADC) CLC952ACMSA
IC ADC 12BIT 28SSOP

IC ADC 12BIT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 915515-CLC952ACMSA CLC952ACMSA
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC952ACMSA Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913199 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
TLV2548M 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. - 5962-9957001Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type LCCC
Screening Level Military
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8900D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tube
Packing Method Tube
View Details
6 suppliers