Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC520AJE-TR13 CLC520AJE-TR13

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128851-CLC520AJE-TR 13 Packaging: Tape & Reel (TR) Number of Circuits: 1 Slew Rate: 2000 V/µs Number of Pins: 14 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128851-CLC520AJE-TR 13 Packaging: Tape & Reel (TR) Number of Circuits: 1 Slew Rate: 2000 V/µs Number of Pins: 14 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC520AJE-TR13 - 1128851-CLC520AJE-TR13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC520AJE-TR13
1128851-CLC520AJE-TR13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC520AJE-TR13 1128851-CLC520AJE-TR13
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128851-CLC520AJE-TR 13 Packaging: Tape & Reel (TR) Number of Circuits: 1 Slew Rate: 2000 V/µs Number of Pins: 14 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128851-CLC520AJE-TR13
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Slew Rate: 2000 V/µs
Number of Pins: 14
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
SOIC Operational Amplifier IC - 687-CLC520AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-CLC520AJE-TR13
SOIC Operational Amplifier IC 687-CLC520AJE-TR13
Video Amplifier, 1 Channel(s), 1 Func, PDSO14, PLASTIC, SOIC-14 Product overview: CLC520AJE-TR13 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC520AJE-TR13 can be used for catalog matching and distributor lookup.

Video Amplifier, 1 Channel(s), 1 Func, PDSO14, PLASTIC, SOIC-14 Product overview: CLC520AJE-TR13 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC520AJE-TR13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1128851-CLC520AJE-TR13 687-CLC520AJE-TR13
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC520AJE-TR13 SOIC Operational Amplifier IC
Slew Rate 2000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Operational Amplifier IC - 687-CLC450AJM5X - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 280 V/µs
View Details
2 suppliers
Precision Micropower CMOS Operational Amplifier - ALD1731APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
Op Amps - 1922975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3.3 to 5 volts
Package Type SOIC; Soic
View Details