Operational Amplifier, 1 Func, 8000uV Offset-Max, PDSO8, PLASTIC, SOIC-8 Product overview: CLC505AJE-TR13 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC505AJE-TR13 can be used for catalog matching and distributor lookup.
Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052344-CLC505AJE-TR
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 1700 V/µs
Number of Pins: 8
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CLC505AJE-TR13 | 1052344-CLC505AJE-TR13 |
| Product Name | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC505AJE-TR13 |
| Operating Temperature | -40 C (-40 F) |