Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC410AJP CLC410AJP

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052336-CLC410AJP Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 700 V/µs Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052336-CLC410AJP Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 700 V/µs Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC410AJP - 1052336-CLC410AJP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC410AJP
1052336-CLC410AJP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC410AJP 1052336-CLC410AJP
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052336-CLC410AJP Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 700 V/µs Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052336-CLC410AJP
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 700 V/µs
Number of Pins: 8
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now
Operational Amplifier IC - 687-CLC410AJP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-CLC410AJP
Operational Amplifier IC 687-CLC410AJP
Video Amplifier Product overview: CLC410AJP from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC410AJP can be used for catalog matching and distributor lookup.

Video Amplifier Product overview: CLC410AJP from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC410AJP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1052336-CLC410AJP 687-CLC410AJP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC410AJP Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7385308P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Number of Pins 8
View Details
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD301AH - 859429-AD301AH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers