CLC005AJE -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
CLC005AJE
Description
IC DRIVER 1/0 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 8SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
CLC005AJE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CLC005AJE |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Supply Voltage
3.3V; 3.6V; 5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
38-VFQFN Exposed Pad
View Details