Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RTHT CDCP1803RTHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 866198-CDCP1803RTHT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-VQFNP (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866198-CDCP1803RTHT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-VQFNP (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RTHT
866198-CDCP1803RTHT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RTHT 866198-CDCP1803RTHT
Manufacturer: Texas Instruments Win Source Part Number: 866198-CDCP1803RTHT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-VQFNP (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866198-CDCP1803RTHT
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFNP (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 866198-CDCP1803RTHT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RTHT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2300SXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details