Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD82C86H-5

Description
OCTAL BUS TRANSCEIVER
Datasheet
Description
OCTAL BUS TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD82C86H-5 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD82C86H-5
Logic - Buffers, Drivers, Receivers, Transceivers CD82C86H-5
OCTAL BUS TRANSCEIVER

OCTAL BUS TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD82C86H-5
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - 336-5185-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
2 suppliers