Rochester Electronics Logic - Gates and Inverters CD74HCT86M

Description
IC GATE XOR 4CH 2-INP 14SOIC
Datasheet
Description
IC GATE XOR 4CH 2-INP 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - CD74HCT86M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT86M
Logic - Gates and Inverters CD74HCT86M
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
XOR GATE

XOR GATE

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates
Product Number CD74HCT86M 699-CD74HCT86M
Product Name Logic - Gates and Inverters XOR GATE
Gate Type NOT; XOR XOR
Supply Voltage 2V (Low), 0.8V (High) 5V; 5V
Operating Current 0.0020 mA 4 mA
Low Level Output Current (Sink) 4 mA
High Level Output Current (Source) 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC05/QDA - Quarktwin Technology Ltd.
View Details
3 suppliers
Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details