CD74HCT163E -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
CD74HCT163E
Description
BINARY COUNTER
-
Lingto Electronic Limited
Datasheet
Description
BINARY COUNTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
CD74HCT163E |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3 V ~ 18 V
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency
11 MHz
View Details
2 suppliers
Features
ESD Protection
Counter Category
Synchronous; Asynchronous
Counter Direction
Bidirectional
View Details
6 suppliers