Rochester Electronics Logic - Flip Flops CD74HCT112M

Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74HCT112M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT112M
Logic - Flip Flops CD74HCT112M
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74HCT112M
Product Name Logic - Flip Flops
fMAX 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC273DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 74AC821SPC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details