Rochester Electronics Logic - Flip Flops CD74HCT109EX

Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74HCT109EX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT109EX
Logic - Flip Flops CD74HCT109EX
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74HCT109EX
Product Name Logic - Flip Flops
fMAX 54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC107DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Flip Flops - 74ABT377CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details