Rochester Electronics Logic - Flip Flops CD74HCT109E

Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74HCT109E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT109E
Logic - Flip Flops CD74HCT109E
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74HCT109E
Product Name Logic - Flip Flops
fMAX 54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HC73PW,112 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
4 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers