Manufacturer: Harris Corporation
Win Source Part Number: 915162-CD74HC85M
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Magnitude Comparator Bit Active High Output A B 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC85
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 40
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 915162-CD74HC85M | CD74HC85M |
| Product Name | Logic - Logic - Comparators - CD74HC85M | Logic - Comparators |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |