Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD74HC646M

Description
IC TXRX NON-INVERT 6V 24SOIC
Datasheet
Description
IC TXRX NON-INVERT 6V 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC646M - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD74HC646M
Logic - Buffers, Drivers, Receivers, Transceivers CD74HC646M
IC TXRX NON-INVERT 6V 24SOIC

IC TXRX NON-INVERT 6V 24SOIC

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC646M - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD74HC646M
Logic - Buffers, Drivers, Receivers, Transceivers CD74HC646M
IC TXRX NON-INVERT 6V 24SOIC

IC TXRX NON-INVERT 6V 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD74HC646M
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - SI2435-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details