Rochester Electronics Logic - Flip Flops CD74HC174E

Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74HC174E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC174E
Logic - Flip Flops CD74HC174E
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74HC174E
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9221806M2A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74HCT74DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details