Rochester Electronics Logic - Flip Flops CD74HC107EE4

Description
IC FF JK TYPE DUAL 1BIT 14DIP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74HC107EE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC107EE4
Logic - Flip Flops CD74HC107EE4
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74HC107EE4
Product Name Logic - Flip Flops
fMAX 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 74ABT574AD,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details