CD74FCT844AEN -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
CD74FCT844AEN
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CD74FCT844AEN |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
60-WFQFN Exposed Pad
Pins
60 #
View Details