Rochester Electronics Logic - Flip Flops CD74FCT823BTM

Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet
Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT823BTM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT823BTM
Logic - Flip Flops CD74FCT823BTM
FAST CMOS BUS INTERFACE REGISTER

FAST CMOS BUS INTERFACE REGISTER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT823BTM
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2450-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 5962-8772501RA - Lingto Electronic Limited
Specs
fMAX 50 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Flip Flops - 54ACT175WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details