Rochester Electronics Logic - Flip Flops CD74FCT823AEN

Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet
Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT823AEN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT823AEN
Logic - Flip Flops CD74FCT823AEN
FAST CMOS BUS INTERFACE REGISTER

FAST CMOS BUS INTERFACE REGISTER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT823AEN
Product Name Logic - Flip Flops
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT175DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details