Rochester Electronics Logic - Flip Flops CD74FCT821BTM

Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet
Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT821BTM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT821BTM
Logic - Flip Flops CD74FCT821BTM
FAST CMOS BUS INTERFACE REGISTER

FAST CMOS BUS INTERFACE REGISTER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT821BTM
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G175GF,132 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type XSON6
Logic Family CMOS
View Details
4 suppliers
Logic - Flip Flops - 74ACT174SCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54107DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers