Rochester Electronics Logic - Flip Flops CD74FCT821ATM

Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet
Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT821ATM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT821ATM
Logic - Flip Flops CD74FCT821ATM
FAST CMOS BUS INTERFACE REGISTER

FAST CMOS BUS INTERFACE REGISTER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT821ATM
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GV-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details