CD74FCT574TQM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74FCT574TQM
Description
FAST OCTAL D REGISTER
-
Lingto Electronic Limited
Datasheet
Description
FAST OCTAL D REGISTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT574TQM |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
70 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
4.75V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
0.8V ~ 3.6V
Propagation Delay
5.7 ns
View Details
2 suppliers
fMAX
260 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details