CD74FCT377TM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74FCT377TM
Description
OCTAL D-TYPE FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT377TM |
|
Product Name
|
Logic - Flip Flops |
|
Low-level Output Current (Sink)
|
64 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Propagation Delay
7.3 ns
fMAX
150 MHz
View Details
fMAX
150 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
8 mA
View Details
2 suppliers