CD74FCT374DTQM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74FCT374DTQM
Description
FAST OCTAL D REGISTER
-
Lingto Electronic Limited
Datasheet
Description
FAST OCTAL D REGISTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT374DTQM |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
70 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered
Package Type
DIP; CDIP16
View Details
3 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
2 suppliers
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details