CD74FCT374ATM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74FCT374ATM
Description
FAST OCTAL D REGISTER
-
Lingto Electronic Limited
Datasheet
Description
FAST OCTAL D REGISTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT374ATM |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
70 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered
Package Type
TSSOP; TSSOP; SOP; SSOP
View Details
2 suppliers
Triggering
Positive-edge Triggered
Supply Voltage
3.3V; 5V; 3.3,5
Propagation Delay
13.5 ns
View Details