Rochester Electronics Logic - Flip Flops CD74FCT273ATM

Description
FAST OCTAL D FLIP FLOPS & RESET
Datasheet
Description
FAST OCTAL D FLIP FLOPS & RESET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT273ATM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT273ATM
Logic - Flip Flops CD74FCT273ATM
FAST OCTAL D FLIP FLOPS & RESET

FAST OCTAL D FLIP FLOPS & RESET

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT273ATM
Product Name Logic - Flip Flops
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flip Flops - 74LVC16374ADL,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
2 suppliers
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details