CD74FCT2574CTM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74FCT2574CTM
Description
FAST OCTAL D REGISTER
-
Lingto Electronic Limited
Datasheet
Description
FAST OCTAL D REGISTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT2574CTM |
|
Product Name
|
Logic - Flip Flops |
|
Low-level Output Current (Sink)
|
64 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2V ~ 5.5V
View Details
2 suppliers
Latch Type
Addressable D
Supply Voltage
4.5
Operating Current
0.0800 mA
View Details
3 suppliers