Rochester Electronics Logic - Flip Flops CD74FCT16374TSM

Description
FAST 16-BIT REGISTER (3-STATE)
Datasheet
Description
FAST 16-BIT REGISTER (3-STATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT16374TSM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT16374TSM
Logic - Flip Flops CD74FCT16374TSM
FAST 16-BIT REGISTER (3-STATE)

FAST 16-BIT REGISTER (3-STATE)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT16374TSM
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Logic - Flip Flops - 74ACT374SJ - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details