Rochester Electronics Logic - Flip Flops CD74FCT16374CTSM

Description
FAST 16-BIT REGISTER (3-STATE)
Datasheet
Description
FAST 16-BIT REGISTER (3-STATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT16374CTSM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT16374CTSM
Logic - Flip Flops CD74FCT16374CTSM
FAST 16-BIT REGISTER (3-STATE)

FAST 16-BIT REGISTER (3-STATE)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT16374CTSM
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74175PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 25 MHz
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Flip Flops - 74AHCT377PW-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers