Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT162827CTSM

Description
FAST CMOS 20-BIT BUFFER
Datasheet
Description
FAST CMOS 20-BIT BUFFER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT162827CTSM - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD74FCT162827CTSM
Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT162827CTSM
FAST CMOS 20-BIT BUFFER

FAST CMOS 20-BIT BUFFER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD74FCT162827CTSM
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI3211-E-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details