Rochester Electronics Logic - Flip Flops CD74FCT162374ETMT

Description
FAST 16-BIT REGISTER (3-STATE)
Datasheet
Description
FAST 16-BIT REGISTER (3-STATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT162374ETMT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT162374ETMT
Logic - Flip Flops CD74FCT162374ETMT
FAST 16-BIT REGISTER (3-STATE)

FAST 16-BIT REGISTER (3-STATE)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT162374ETMT
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 74ALVCH16374DGG,51-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details