Rochester Electronics Logic - Flip Flops CD74ACT574M

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74ACT574M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT574M
Logic - Flip Flops CD74ACT574M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74ACT574M
Product Name Logic - Flip Flops
fMAX 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT109DB,118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details