CD74ACT374EX -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74ACT374EX
Description
OCTAL D-TYPE FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74ACT374EX |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
110 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
150 MHz
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
8 mA
View Details
2 suppliers
Flip-Flop Type
D
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers