Rochester Electronics Logic - Flip Flops CD74AC74M

Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74AC74M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC74M
Logic - Flip Flops CD74AC74M
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74AC74M
Product Name Logic - Flip Flops
fMAX 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 15 ns
View Details
Flip Flops - 1727-74HCS74D-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Logic - Flip Flops - 74AC377MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details