CD74AC74EX -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74AC74EX
Description
DUAL D-TYPE FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
DUAL D-TYPE FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74AC74EX |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
110 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
+4.6
Output Characteristics
3-State; OE
View Details
4 suppliers
fMAX
125 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Output Characteristics
3-State
Propagation Delay
11.5 ns
fMAX
70 MHz
View Details