CD54HCT534F -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD54HCT534F
Description
OCTAL D-TYPE FLIP FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE FLIP FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD54HCT534F |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
50 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
4.5 V ~ 5.5 V
Propagation Delay
10.3 ns
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
6 suppliers