CD54HC73F -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD54HC73F
Description
DUAL J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
DUAL J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD54HC73F |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
150 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Supply Voltage
3.6V
Output Characteristics
3-State
View Details
2 suppliers
Output Characteristics
D Type
Logic Family
LVCMOS; LV
View Details