CD54HC648F3A -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC648F3A
Description
OCTAL BUS TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
OCTAL BUS TRANSCEIVER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC648F3A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CD54HC648F3A |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Technology
General Purpose
Supply Voltage
Other; 5V ~ 9V
Package Type
TO-243AA
View Details