CD54HC367F3A -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC367F3A
Description
HEX BUFFER/LINE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
HEX BUFFER/LINE DRIVER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC367F3A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CD54HC367F3A |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
6000 to 20000 MHz
View Details
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details