CD54HC365F3A -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC365F3A
Description
BUS DRIVER, HC/UH SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, HC/UH SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
CD54HC365F3A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CD54HC365F3A |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Receiver
Operating Frequency
45 to 1218 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Receiver; Transceiver
Supply Voltage
Other; 1.2V~3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details