CD54HC273F3A -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD54HC273F3A
Description
OCTAL D-TYPE FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD54HC273F3A |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
3.3V; 3.6V; 2.7,3.3
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers